TE Connectivity Headers, Male Pins 641124-6

Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 641124-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
641124-6-ND
Headers, Male Pins 641124-6-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
06P Mta100 Hdr Assy P/str 15Au Rohs Compliant Amp - Te Connectivity - 18H8896 - Newark, An Avnet Company
Chicago, IL, United States
06P Mta100 Hdr Assy P/str 15Au Rohs Compliant Amp - Te Connectivity
18H8896
06P Mta100 Hdr Assy P/str 15Au Rohs Compliant Amp - Te Connectivity 18H8896
06P MTA100 HDR ASSY P/STR 15AU ROHS COMPLIANT: NO

06P MTA100 HDR ASSY P/STR 15AU ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 641124-6-ND 18H8896
Product Name Headers, Male Pins 06P Mta100 Hdr Assy P/str 15Au Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details