DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1053 1054 1055 1056 1057 1058 1059 1060 1061 1062 1063 1064 1065 1070 1080 1090 1100 1110 1120 1150 1200 1250 1300 1350 1400 1500 2000 2212
Product Name Notes
"0.093"" (2.36mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
"PC Pin Terminal Connector Through Hole Gold 0.093"" (2.36mm) Dia"
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
187 FASTON FLAG REC 18-14 AWG NP
2 Position Non-Gendered Connector Crimp Free Hanging (In-Line)
2 Position Spring Battery Contact Connector Surface Mount
25 Position D-Sub Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
50 Position Receptacle Connector Through Hole, Right Angle Solder
62 Position D-Sub, High Density Plug, Male Pins Connector
78 Position D-Sub, High Density Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
CONN D-SUB HD PLG 26POS R/A SLDR
CONN D-SUB HD PLG 44POS R/A SLDR
CONN D-SUB HD PLG 62POS R/A SLDR
CONN PLUG 2POS IN-LINE CRIMP
CONN SDL ADAPTER 8/4 POS
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Ring Terminal Connector 10 Stud Circular 22-29 AWG Crimp
Terminal Clip Terminal Connector Crimp 22 AWG
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp
Terminal Magnetic Connector 14-18 AWG Poke-In
Terminal Magnetic Connector 18-22 AWG Poke-In
Terminal Magnetic Connector 250 31-33 AWG Quick Connect
Terminal Magnetic Connector 300 20-23 AWG Quick Connect
Terminal Magnetic Connector 300 27-30 AWG Quick Connect
Terminal Magnetic Connector 500 13-14 AWG Quick Connect

<< Prev Next >>