TE Connectivity Free Hanging, Panel Mount 640601-2

Description
2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19700-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19700-ND
Free Hanging, Panel Mount A19700-ND
2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 51F1427 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity
51F1427
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity 51F1427
WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):22 RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A19700-ND 51F1427
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) PCB
Unlock Full Specs
to access all available technical data