3 Pos Power Header, 9A, Tin Plated Bronze, Through Hole, Red Product overview: 640498-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640498-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.165"" (4.20mm)"
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 4.2MM; Connector Systems:Wire-to-Boar
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 4.2MM; PITCH SPACING:4.19MM; NO. OF CONTACTS:3CONTACTS; GENDER:HEADER; PRODUCT RANGE:MINIATURE RECTANGULAR SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; COLOUR:RED ROHS COMPLIANT: YES
HEADER ASSEMBLY, PIN, 3 POSITION, VERTICAL, BRICK RED
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640498-1 | A14202-ND | 89F2126 | 26AC8470 | 70084895 |
| Product Name | Through-Hole 9A Electronic Connector | Headers, Male Pins | Plug & Socket Connector, Header, 3 Position, 4.2Mm; Connector Systems Amp - Te Connectivity | Plug & Socket Connector, Header, 3 Position, 4.2Mm; Pitch Spacing Amp - Te Connectivity | HEADER ASSEMBLY, PIN, 3 POSITION, VERTICAL, BRICK RED |
| Termination | Solder | Through Hole Straight | THROUGH HOLE | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 9.0 amps | 6.0 amps | 9.0 amps | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |