TE Connectivity Free Hanging, Panel Mount 640426-8

Description
8 Position Rectangular Receptacle Connector IDC Tin 18 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Receptacle Connector IDC Tin 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A1954-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A1954-ND
Free Hanging, Panel Mount A1954-ND
8 Position Rectangular Receptacle Connector IDC Tin 18 AWG

8 Position Rectangular Receptacle Connector IDC Tin 18 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 8Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 90F5338 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8Pos, 3.96Mm; Connector Type Amp - Te Connectivity
90F5338
Wire-Board Connector Receptacle, 8Pos, 3.96Mm; Connector Type Amp - Te Connectivity 90F5338
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):18 RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A1954-ND 90F5338
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 8Pos, 3.96Mm; Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) PCB
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers