TE Connectivity Free Hanging, Panel Mount 640428-5

Description
5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19613-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19613-ND
Free Hanging, Panel Mount A19613-ND
5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 90F5370 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity
90F5370
Wire-Board Connector Receptacle, 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity 90F5370
WIRE-BOARD CONNECTOR RECEPTACLE, 5POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):22 RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 5POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A19613-ND 90F5370
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) PCB
Unlock Full Specs
to access all available technical data