TE Connectivity Quick Connects, Quick Disconnect Connectors 640909-1

Description
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A09047-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09047-ND
Quick Connects, Quick Disconnect Connectors A09047-ND
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminals - 640909-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640909-1
Terminals 640909-1
RECEPT,PIDG FASTON 22-18 205

RECEPT,PIDG FASTON 22-18 205

Buy Now
Singapore, Singapore
300V Electronic Connector
392-640909-1
300V Electronic Connector 392-640909-1
PIDG Faston Receptacle, 18-22AWG, 300V, Tin Plated Brass Product overview: 640909-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640909-1 can be used for catalog matching and distributor lookup.

PIDG Faston Receptacle, 18-22AWG, 300V, Tin Plated Brass Product overview: 640909-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640909-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1204778-640909-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1204778-640909-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1204778-640909-1
Win Source Part Number: 1204778-640909-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston, PIDG Color: Red Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.800" (20.32mm) Insulation: Non-Mating End Insulated Tab Width: 0.205" (5.21mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.135" (3.43mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 640909-1.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A09047,2266-640909-1 ,-640909-1-SI,640909 1,-579266-000-SI-ND, -579266-000-SI Base Product Number: 640909

Win Source Part Number: 1204778-640909-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston, PIDG
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.800" (20.32mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.205" (5.21mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.135" (3.43mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 640909-1.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A09047,2266-640909-1,-640909-1-SI,6409091,-579266-000-SI-ND,-579266-000-SI
Base Product Number: 640909

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640909-1
Terminals 640909-1
Terminals PIDG RECPT 22-18 AWG red

Terminals PIDG RECPT 22-18 AWG red

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 640909-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
640909-1
Quick Connects, Quick Disconnect Connectors 640909-1
CONN QC RCPT 18-22AWG 0.205

CONN QC RCPT 18-22AWG 0.205

Supplier's Site Datasheet
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity - 24Y9968 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
24Y9968
Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 24Y9968
FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 5.21MM, 22-18AWG, RED; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 205 Series, 0.205
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 205 Series, 0.205" X 0.02" Rohs Compliant Amp - Te Connectivity
46Y9480
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 205 Series, 0.205" X 0.02" Rohs Compliant Amp - Te Connectivity 46Y9480
Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 205 Series, 0.205" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 205 Series, 0.205" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A09047-ND 640909-1 392-640909-1 1204778-640909-1 640909-1 640909-1 24Y9968 46Y9480
Product Name Quick Connects, Quick Disconnect Connectors Terminals 300V Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors Female Disconnect, 5.21Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 205 Series, 0.205" X 0.02" Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Termination Receptacle Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details