"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
CONN QC RCPT 18-22AWG 0.205
TERMINAL, FEMALE DISCONNECT, 0.205IN RED; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A09047CT-ND | 792-640909-2 | 34B987 |
| Product Name | Quick Connects, Quick Disconnect Connectors | CONN QC RCPT 18-22AWG 0.205 | Terminal, Female Disconnect, 0.205In Red; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |