TE Connectivity Through-Hole 5A Electronic Connector 640455-6

Description
6 Pos 2.54mm Pitch Right Angle Header, 5A, Tin, Through Hole Product overview: 640455-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640455-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 2.54mm Pitch Right Angle Header, 5A, Tin, Through Hole Product overview: 640455-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640455-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5A Electronic Connector
316-640455-6
Through-Hole 5A Electronic Connector 316-640455-6
6 Pos 2.54mm Pitch Right Angle Header, 5A, Tin, Through Hole Product overview: 640455-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640455-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Pitch Right Angle Header, 5A, Tin, Through Hole Product overview: 640455-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640455-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A19454-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19454-ND
Headers, Male Pins A19454-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors - 640455-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640455-6
Connectors 640455-6
06P MTA100 HDR ASSY SQ R/A POL

06P MTA100 HDR ASSY SQ R/A POL

Buy Now
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 51F3877 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
51F3877
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 51F3877
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
06P Mta100 Hdr Assy Sq R/a Pol Rohs Compliant Amp - Te Connectivity - 84AC3938 - Newark, An Avnet Company
Chicago, IL, United States
06P Mta100 Hdr Assy Sq R/a Pol Rohs Compliant Amp - Te Connectivity
84AC3938
06P Mta100 Hdr Assy Sq R/a Pol Rohs Compliant Amp - Te Connectivity 84AC3938
06P MTA100 HDR ASSY SQ R/A POL ROHS COMPLIANT: YES

06P MTA100 HDR ASSY SQ R/A POL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-640455-6 A19454-ND 640455-6 51F3877 84AC3938
Product Name Through-Hole 5A Electronic Connector Headers, Male Pins Connectors Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 06P Mta100 Hdr Assy Sq R/a Pol Rohs Compliant Amp - Te Connectivity
Termination Solder Through Hole Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data