"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
PLUG & SOCKET CONN, HEADER, 12POS, 4.2MM; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No; Terminal Type:Straight PCB Thru Hole RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A14211-ND | 93F7314 |
| Product Name | Headers, Male Pins | Plug & Socket Conn, Header, 12Pos, 4.2Mm; Connector Type Amp - Te Connectivity |
| Connector Type | Header Connector; Header |