DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
700
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1055
1056
1057
1058
1059
1060
1061
1062
1063
1064
1065
1066
1067
1070
1080
1090
1100
1110
1120
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.060"" (1.52mm) Quick Connect Male 19-23 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 15-21 AWG Crimp, Reversed Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 22-27 AWG Crimp, Reversed Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 200-566 CMA Crimp Connector Non-Insulated" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Closed Top 0.100"" (2.54mm) Gold or Gold, GXT™" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Blue Open Top 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Blue Open Top 0.100"" (2.54mm) Tin" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "Pin Receptacle Connector 0.059"" ~ 0.063"" (1.50mm ~ 1.60mm) No Tail Press-Fit, Hex" | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| CONN D-SUB HD RCPT 26P R/A SLDR | |
| CONN D-SUB HD RCPT 44P R/A SLDR | |
| CONN D-SUB HD RCPT 62P R/A SLDR | |
| CONN D-SUB HD RCPT 78P R/A SLDR | |
| CONN MOD JACK 8P8C WR-MJ | |
| Connector Clip For SC Connectors | |
| Jack Modular Connector 10p8c 90° Angle (Right) Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 8 Stud Oval 18-22 AWG Crimp | |
| Terminal Connector Male, Pin (Plug) 26-30 AWG Crimp Tin | |
| Terminal Crimpband, Open Band Connector Crimp 200-850 CMA | |
| Terminal Crimpband, Open Band Connector Crimp 9000-16000 CMA | |
| Terminal Magnetic Connector 14-18 AWG Tab | |
| Terminal Magnetic Connector 1500-4200 CMA Crimp | |
| Terminal Magnetic Connector 18-22 AWG Poke-In | |
| Terminal Magnetic Connector 250 27-30 AWG Quick Connect | |
| Terminal Magnetic Connector 300 20-23 AWG Quick Connect | |
| Terminal Magnetic Connector 300 21 AWG Tab, Twisted | |
| Terminal Magnetic Connector 300 23-27 AWG Quick Connect | |
| Terminal Magnetic Connector 300 23-27 AWG Tab | |
| Terminal Magnetic Connector 300 27-30 AWG Quick Connect | |
| Terminal Magnetic Connector 300 31-33 AWG Pin | |
| Terminal Magnetic Connector 32-34 AWG Quick Connect | |
| Terminal Magnetic Connector 400-1600 CMA Crimp | |
| Terminal Magnetic Connector 4000-8500 CMA Crimp | |
| Terminal Magnetic Connector 500 12 AWG Quick Connect | |
| Terminal Magnetic Connector 500 13-14.5 AWG Quick Connect | |
| Terminal Magnetic Connector 500 13.5-14 AWG Quick Connect | |
| Terminal Magnetic Connector 500 15-16 AWG Quick Connect | |
| Terminal Magnetic Connector 500 17-19 AWG Quick Connect | |
| Terminal Magnetic Connector 500 20-22 AWG Quick Connect | |
| Terminal Power Ring Connector Screw 10-16 AWG |
| << Prev | Next >> |