"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
6P 4.2mm Pitch Wire-to-Board Header, 9A, Tin, Through Hole, Red Product overview: 640500-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-3 can be used for catalog matching and distributor lookup.
06P MR HDR ASSY V0 RED ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14226-ND | 316-640500-3 | 92F9093 |
| Product Name | Headers, Male Pins | Through-Hole 9A Electronic Connector | 06P Mr Hdr Assy V0 Red Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 6.0 amps | 9.0 amps |