TE Connectivity Rectangular Connector Contacts 640706-1

Description
Socket Contact Tin-Lead 18-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin-Lead 18-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A19990-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A19990-ND
Rectangular Connector Contacts A19990-ND
Socket Contact Tin-Lead 18-24 AWG Crimp Power

Socket Contact Tin-Lead 18-24 AWG Crimp Power

Buy Now Datasheet
Contact, Receptacle, 24-18Awg, Crimp; Contact Gender Amp - Te Connectivity - 90F3993 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Contact Gender Amp - Te Connectivity
90F3993
Contact, Receptacle, 24-18Awg, Crimp; Contact Gender Amp - Te Connectivity 90F3993
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Contact Gender:Socket; Connecting Termination:Crimp; Leaded Process Compatible:No; Mating Force:High; Peak Reflow Compatible (260 C):No; Terminal Type:Wire Crimp; Wire Size (AWG):24-18 RoHS Compliant: No

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Contact Gender:Socket; Connecting Termination:Crimp; Leaded Process Compatible:No; Mating Force:High; Peak Reflow Compatible (260 C):No; Terminal Type:Wire Crimp; Wire Size (AWG):24-18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A19990-ND 90F3993
Product Name Rectangular Connector Contacts Contact, Receptacle, 24-18Awg, Crimp; Contact Gender Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details