Win Source Part Number: 1009897-640907-1
Category: Connectors, Interconnects>Termin
Series: Faston, PIDG
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Brass
Gender: Female
Standard Package: 500
Terminal Type: Standard
Length - Overall: 1.012" (25.70mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.250" (6.35mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -010-5590-00-SI-ND,-
Base Product Number: 640907
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
PIDG Receptacle Terminal, 10-12AWG, Brass/Tin, Yellow, 300V Product overview: 640907-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640907-1 can be used for catalog matching and distributor lookup.
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Tab Width:0.25" RoHS Compliant: Yes
CRIMP TERMINAL, FEMALE, YELLOW; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes
Terminals PIDG RECPT 12-10 AWG yellow
CONN QC RCPT 10-12AWG 0.250
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1009897-640907-1 | A0906-ND | 392-640907-1 | 98F5886 | 640907-1 | 640907-1 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | 300V Electronic Connector | Terminal Female Disconnect 6.35Mm Yellow; Product Range Amp - Te Connectivity | Terminals | Quick Connects, Quick Disconnect Connectors |
| Termination | Crimp | Receptacle | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Contact Size (AWG) | 10 to 12 AWG | 12 AWG | 10 to 12 AWG |