TE Connectivity 19A 600V Electronic Connector 640587-1

Description
6 Pos Power Connector, 19A, 600V, 6.35mm Pitch, RA Solder TH Product overview: 640587-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640587-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos Power Connector, 19A, 600V, 6.35mm Pitch, RA Solder TH Product overview: 640587-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640587-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
19A 600V Electronic Connector
316-640587-1
19A 600V Electronic Connector 316-640587-1
6 Pos Power Connector, 19A, 600V, 6.35mm Pitch, RA Solder TH Product overview: 640587-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640587-1 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, 19A, 600V, 6.35mm Pitch, RA Solder TH Product overview: 640587-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640587-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A25212-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25212-ND
Headers, Male Pins A25212-ND
"Connector Header Through Hole, Right Angle 6 position 0.250"" (6.35mm)"

"Connector Header Through Hole, Right Angle 6 position 0.250"" (6.35mm)"

Buy Now Datasheet
Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 19R5899 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
19R5899
Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 19R5899
POWER CONN, HEADER, 6POS, 1ROW, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

POWER CONN, HEADER, 6POS, 1ROW, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-640587-1 A25212-ND 19R5899
Product Name 19A 600V Electronic Connector Headers, Male Pins Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Termination Solder Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 19.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-4901-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details