TE Connectivity Quick Connects, Quick Disconnect Connectors 640902-1

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27961TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27961TR-ND
Quick Connects, Quick Disconnect Connectors A27961TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27961CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27961CT-ND
Quick Connects, Quick Disconnect Connectors A27961CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Recept,pidg Faston 22-18 250 Rohs Compliant Amp - Te Connectivity - 70C3853 - Newark, An Avnet Company
Chicago, IL, United States
Recept,pidg Faston 22-18 250 Rohs Compliant Amp - Te Connectivity
70C3853
Recept,pidg Faston 22-18 250 Rohs Compliant Amp - Te Connectivity 70C3853
RECEPT,PIDG FASTON 22-18 250 ROHS COMPLIANT: YES

RECEPT,PIDG FASTON 22-18 250 ROHS COMPLIANT: YES

Supplier's Site
Female Quick Disconnect, 6.35Mm/22-18Awg; Product Range Amp - Te Connectivity - 68AH8524 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 6.35Mm/22-18Awg; Product Range Amp - Te Connectivity
68AH8524
Female Quick Disconnect, 6.35Mm/22-18Awg; Product Range Amp - Te Connectivity 68AH8524
FEMALE QUICK DISCONNECT, 6.35MM/22-18AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 6.35MM/22-18AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
640902-1
Terminals 640902-1
Terminals 22-18 .250 FASTON

Terminals 22-18 .250 FASTON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27961TR-ND 70C3853 68AH8524 640902-1
Product Name Quick Connects, Quick Disconnect Connectors Recept,pidg Faston 22-18 250 Rohs Compliant Amp - Te Connectivity Female Quick Disconnect, 6.35Mm/22-18Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers