"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
(640454-4) 04P MTA100 HDR ASSY SQ STR POL Product overview: 640454-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640454-4 can be used for catalog matching and distributor lookup.
TE Connectivity 640454-4 Pin Header
TE Connectivity 640454-4 Pin Header
TE Connectivity 640454-4 Pin Header
1x4P 4P 1 2.54mm 4 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS
AMP Polarized Header
Wire-to-board application
Copper alloy contact, polyester housing, copper alloy solder tail
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19431-ND | 316-640454-4 | 5355204 | 5355204P | 640454-4 | 70083638 | 90F4276 |
| Product Name | Headers, Male Pins | Electronic Connector | PCB Headers | PCB Headers | Connectors >> Wire To Board / Wire To Wire Connector | Header, Polarized; MTA-100; 4; 250 VAC;Polyester; Tin; Copper Alloy; 0.100 in. | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | |||
| Mounting | Through Hole | Through hole | PC Mount | ||||
| Voltage Rating | 250 volts | 250 volts | |||||
| Number of Contacts | 4 # |