TE Connectivity Headers, Male Pins 640454-9

Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote
Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Header 9 Position, 2.54mm, part number 66F1594, is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with nine contacts, utilizing a through-hole straight contact termination type. This connector is part of the MTA-100 series and is RoHS compliant, ensuring it meets environmental standards. The product is suitable for various electronic applications where reliable connections are required. Its specifications make it a viable option for engineers looking for a compact and efficient connector solution.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Header 9 Position, 2.54mm, part number 66F1594, is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with nine contacts, utilizing a through-hole straight contact termination type. This connector is part of the MTA-100 series and is RoHS compliant, ensuring it meets environmental standards. The product is suitable for various electronic applications where reliable connections are required. Its specifications make it a viable option for engineers looking for a compact and efficient connector solution.

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A19436-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19436-ND
Headers, Male Pins A19436-ND
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-640454-9
Electronic Connector 316-640454-9
Wire-to-Board Header, 9 Pos, 2.54mm Pitch, Tin, Straight, Thru-Hole Product overview: 640454-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640454-9 can be used for catalog matching and distributor lookup.

Wire-to-Board Header, 9 Pos, 2.54mm Pitch, Tin, Straight, Thru-Hole Product overview: 640454-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640454-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 66F1594 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
66F1594
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 66F1594
WIRE-BOARD CONNECTOR HEADER 9 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 9 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A19436-ND 316-640454-9 66F1594
Product Name Headers, Male Pins Electronic Connector Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Number of Contacts 9 #
Unlock Full Specs
to access all available technical data