"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 856890-641208-5
Series: MTA-156
Features: Connector Header position
Package: Bulk
Family Name: 641208
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
5 Pos Wire-to-Board Header, 7A, 600V, Gold, Through Hole Product overview: 641208-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641208-5 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 5POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
CONN HEADER VERT .156 5POS 30AU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26178-ND | 856890-641208-5 | 316-641208-5 | 52F5468 | 792-641208-5 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 641208-5 | Through-Hole 7A 600V Electronic Connector | Wire-Board Connector Header 5Pos, 3.96Mm; Connector Type Amp - Te Connectivity | CONN HEADER VERT .156 5POS 30AU |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Number of Contacts | 5 # |