DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1114
1115
1116
1117
1118
1119
1120
1121
1122
1123
1124
1125
1126
1130
1140
1150
1160
1170
1180
1200
1250
1300
1350
1400
1450
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.156"" (3.96mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.189"" (4.80mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.205"" (5.21mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "104 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "106 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "108 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "110 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "112 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "114 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "116 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "118 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "120 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) Standard Tail Solder" | |
| 1 Pin Screw Terminal, Power Tap M2.5 Surface Mount, Right Angle | |
| 1 Pin Screw Terminal, Power Tap M3 Surface Mount, Right Angle | |
| 1 Pin Screw Terminal, Power Tap M3 Surface Mount | |
| 1 Pin Screw Terminal, Power Tap M4 Surface Mount | |
| 1 Pin Screw Terminal, Power Tap M5 Surface Mount | |
| 1 Pin Screw Terminal, Power Tap Surface Mount, Right Angle | |
| 1 Pin Shank Terminal M3 Surface Mount | |
| 1 Pin Shank Terminal M4 Surface Mount | |
| 10 Pin Screw Terminal, Power Tap M6 Through Hole, Right Angle | |
| 10 Pin Screw Terminal, Power Tap M6 Through Hole | |
| 10 Pin Screw Terminal, Power Tap M8 Through Hole, Right Angle | |
| 10 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 10 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 12 Pin Receptacle, Power Tap Through Hole, Right Angle | |
| 12 Pin Screw Terminal, Power Tap M10 Through Hole | |
| 12 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 12 Pin Screw Terminal, Power Tap Through Hole | |
| 14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 14 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 14 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 16 Pin Screw Terminal, Power Tap M4 Through Hole, Right Angle | |
| 16 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 16 Pin Screw Terminal, Power Tap M5 Through Hole, Right Angle | |
| 16 Pin Screw Terminal, Power Tap M5 Through Hole | |
| 16 Pin Screw Terminal, Power Tap M6 Through Hole | |
| 16 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 16 Pin Shank Terminal M5 Through Hole | |
| 16 Pin Shank Terminal Through Hole | |
| 16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 16 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 16 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 18 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 2 Pin Screw Terminal, Power Tap M3 Surface Mount, Right Angle | |
| 2 Pin Screw Terminal, Power Tap Surface Mount, Right Angle | |
| 20 Pin Screw Terminal, Power Tap M10 Through Hole | |
| 20 Pin Screw Terminal, Power Tap M8 Through Hole | |
| 20 Pin Screw Terminal, Power Tap Through Hole | |
| 20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 20 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 24 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 25 Pin Screw Terminal, Power Tap M6 Through Hole, Right Angle | |
| 25 Pin Screw Terminal, Power Tap M8 Through Hole | |
| 25 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 25 Pin Shank Terminal M6 Through Hole | |
| 25 Pin Shank Terminal Through Hole | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 26 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 30 Pin Screw Terminal, Power Tap Through Hole | |
| 30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 30 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 34 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 36 Pin Screw Terminal, Power Tap M10 Through Hole | |
| 36 Pin Shank Terminal M10 Through Hole | |
| 36 Pin Shank Terminal Through Hole | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 4 Pin Screw Terminal, Power Tap M3 Through Hole | |
| 4 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 4 Pin Shank Terminal Through Hole | |
| 40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 40 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 6 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle | |
| 6 Pin Screw Terminal, Power Tap M3 Through Hole | |
| 6 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 6 Pin Screw Terminal, Power Tap Through Hole | |
| 8 Pin Screw Terminal, Power Tap M2.5 Through Hole | |
| 8 Pin Screw Terminal, Power Tap M4 Through Hole, Right Angle | |
| 8 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 8 Pin Screw Terminal, Power Tap M5 Through Hole, Right Angle | |
| 8 Pin Screw Terminal, Power Tap M5 Through Hole | |
| 8 Pin Screw Terminal, Power Tap M6 Through Hole | |
| 8 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 8 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 9 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle | |
| 9 Pin Screw Terminal, Power Tap M3 Through Hole | |
| 9 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 9 Pin Screw Terminal, Power Tap M5 Through Hole | |
| 9 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 9 Pin Shank Terminal M3 Through Hole | |
| 9 Pin Shank Terminal M4 Through Hole | |
| 9 Pin Shank Terminal Through Hole | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line) | |
| Connector Bushing For REDCUBE Screw Terminals | |
| Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP | |
| Connector Retainer Clip For AMPLIMITE Series | |
| Connector Screws For | |
| Connector Strain Relief For AMPLIMITE Series HDF-20 Ribbon Cable Connectors | |
| Jackscrew Socket For AMPLIMITE Series HD, HDF | |
| Jackscrew, Slotted For AMPLIMITE Series HDE, HDP | |
| PC Pin Terminal Connector Free Hanging (In-Line) Tin | |
| Pin Screw Terminal, Power Tap M3 Surface Mount | |
| Pin Screw Terminal, Power Tap M4 Surface Mount | |
| Pin Screw Terminal, Power Tap M5 Surface Mount | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In | |
| PRESS-FIT RECEPTACLE | |
| TERM REDCUBE 4PIN PCB | |
| TERM REDCUBE 9PIN PCB | |
| TERM REDCUBE M3 4PIN PCB | |
| TERM REDCUBE M3 6PIN PCB | |
| TERM REDCUBE M4 4PIN PCB | |
| TERM REDCUBE M4 8PIN PCB | |
| TERM REDCUBE M4 9PIN PCB | |
| TERM REDCUBE M5 8PIN PCB | |
| TERM REDCUBE M5 9PIN PCB | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| WP-BUFU REDCUBE BUSH FULL | |
| WP-PLUG REDCUBE DIRECT PLUG TERM | |
| WP-RAFU REDCUBE 90, FULL | |
| WP-SMBU REDCUBE BUSH SMT CLOSED | |
| WP-SMRA REDCUBE 90 DEGREES BLOCK | |
| WP-SMRA REDCUBE 90 DEGREES WITH | |
| WP-TGCF REDCUBE GROUND ELEMENT, | |
| WP-TGCF REDCUBE PRESS-FIT TWO-PA | |
| WP-TGTR REDCUBE GROUND ELEMENT 2 | |
| WP-TGTR REDCUBE GROUND ELEMENT, | |
| WP-THRBU REDCUBE BUSH THR CLOSED | |
| WP-THRBU REDCUBE BUSH THR OPEN | |
| WP-THRSH REDCUBE SHANK THR | |
| WP-TPSE REDCUBE SUPPORT ELEMENT, | |
| WP-TPSE REDCUBE SUPPORT ELEMENT |
| << Prev | Next >> |