Conn Wire to Board HDR 2 POS 2.54mm Solder RA Side Entry Thru-Hole Package Product overview: 640457-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640457-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
TE Connectivity 640457-2 Pin Header
TE Connectivity 640457-2 Pin Header
TE Connectivity 640457-2 Pin Header
1x2P 2P 1 2.54mm 2 Copper Alloy Right-Angle Push-Pull,P=2.54mm Wire To Board / Wire To Wire Connector ROHS
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640457-2 | A1926-ND | 5357890 | 5357890P | 640457-2 | 70083657 | 90F5638 |
| Product Name | Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Connectors >> Wire To Board / Wire To Wire Connector | Header, Friction Lock; MTA-100; 2; 250 VAC; Polyester; Tin; Copper Alloy; Tin | Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | Right-Angle | PC Mount | |||
| Voltage Rating | 250 volts | 250 volts | |||||
| Number of Contacts | 2 # |