TE Connectivity Terminals 640923-1

Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 640923-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640923-1
Terminals 640923-1
RECEPT,PIDG FASTON 22-18 110

RECEPT,PIDG FASTON 22-18 110

Buy Now
Quick Connects, Quick Disconnect Connectors - A09050-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09050-ND
Quick Connects, Quick Disconnect Connectors A09050-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640923-1
Terminals 640923-1
Terminals PIDG RECPT 22-18 AWG red

Terminals PIDG RECPT 22-18 AWG red

Buy Now Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity
06WX0464
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity 06WX0464
Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 110 Series, 0.11" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 110 Series, 0.11" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 2.79Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity - 99X8077 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.79Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
99X8077
Female Disconnect, 2.79Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 99X8077
FEMALE DISCONNECT, 2.79MM, 22-18AWG, RED; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

FEMALE DISCONNECT, 2.79MM, 22-18AWG, RED; Product Range:PIDG FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640923-1 A09050-ND 640923-1 06WX0464 99X8077
Product Name Terminals Quick Connects, Quick Disconnect Connectors Terminals Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity Female Disconnect, 2.79Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1228 - 853119-1228 - Win Source Electronics
Keystone Electronics Corp.
View Details
4 suppliers
Circular Connector Assemblies - 2262-A22058-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details