DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
700
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1057
1058
1059
1060
1061
1062
1063
1064
1065
1066
1067
1068
1069
1070
1080
1090
1100
1110
1120
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.312"" (7.92mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) No Tail Crimp" | |
| "Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Male" | |
| 144 Position SODIMM DRAM Socket Surface Mount, 22.5° Angle | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 2X4 OFFSET STK MJ,SHLD,RJ45,WO/G | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 64 Position Receptacle Connector Through Hole, Right Angle Solder | |
| CONN D-SUB HD PLUG 15POS PNL MNT | |
| CONN D-SUB HD PLUG 26POS PNL MNT | |
| CONN D-SUB HD PLUG 44POS PNL MNT | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded | |
| Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp | |
| Terminal Magnetic Connector 18-22 AWG Quick Connect | |
| Terminal Magnetic Connector 300 18-22 AWG Crimp | |
| Terminal Weld Tab Connector Crimp 16-20 AWG |
| << Prev | Next >> |