TE Connectivity Rectangular Connector Accessories 640550-6

Description
Connector Cap (Cover), Dust For MTA-100 Series
Request a Quote Datasheet
Description
Connector Cap (Cover), Dust For MTA-100 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A19254-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19254-ND
Rectangular Connector Accessories A19254-ND
Connector Cap (Cover), Dust For MTA-100 Series

Connector Cap (Cover), Dust For MTA-100 Series

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1212956-640550-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1212956-640550-6
Connectors, Interconnects - Rectangular Connectors - Accessories 1212956-640550-6
Win Source Part Number: 1212956-640550-6 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Number of Positions: 6 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 1 Alternative Parts (Cross-Reference): 640550-6.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A19254,6405506,-6405 50-6-SI,2266-640550- 6 Base Product Number: 640550

Win Source Part Number: 1212956-640550-6
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-100
Number of Positions: 6
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: MTA-100 Series
Standard Package: 1
Alternative Parts (Cross-Reference): 640550-6.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A19254,6405506,-640550-6-SI,2266-640550-6
Base Product Number: 640550

Buy Now Datasheet
CONN DUST COVER 6POS CLOSED - 792-640550-6 - Utmel Electronic Limited
Hong Kong, China
CONN DUST COVER 6POS CLOSED
792-640550-6
CONN DUST COVER 6POS CLOSED 792-640550-6
CONN DUST COVER 6POS CLOSED

CONN DUST COVER 6POS CLOSED

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19254-ND 1212956-640550-6 792-640550-6
Product Name Rectangular Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories CONN DUST COVER 6POS CLOSED
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details