5 Pos 2.54mm Pitch Male Header, Right Angle, Through Hole, 5A Product overview: 640457-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640457-5 can be used for catalog matching and distributor lookup.
MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
05P MTA100 HDR ASSY SQ R/A F/L
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640457-5 | 640457-5 | A19481-ND | 70083660 | 90F5644 | 77AC0144 |
| Product Name | Through-Hole 5A Electronic Connector | Header | Headers, Male Pins | Header, Friction Lock; MTA-100; 5; 250 VAC; Polyester; Tin; Copper Alloy; Tin | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 05P Mta100 Hdr Assy Sq R/a F/l Amp - Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Solder | Through-Hole | Solder | Through Hole Right Angle | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | |||
| Category | Wire to Board Connector |