3P MTA-100 Header, 2.54mm Pitch, 5A, Male, Right Angle, Through Hole Product overview: 640457-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640457-3 can be used for catalog matching and distributor lookup.
TE Connectivity 640457-3 Pin Header
TE Connectivity 640457-3 Pin Header
TE Connectivity 640457-3 Pin Header
MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640457-3 | 5357907P | 1895917 | 640457-3 | A19480-ND | 90F5640 | 70083658 |
| Product Name | Through-Hole 5A Electronic Connector | PCB Headers | PCB Headers | Header | Headers, Male Pins | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header, Friction Lock; MTA-100; 3; 250 VAC; Polyester; Tin; Copper Alloy; Tin |
| Gender | Male / Plug | ||||||
| Termination | Solder | Solder | Through-Hole | Through Hole Right Angle | Solder | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | ||||
| Geometry | Right Angle | Right Angle; Right angle | Right Angle |