DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1052 1053 1054 1055 1056 1057 1058 1059 1060 1061 1062 1063 1064 1070 1080 1090 1100 1110 1120 1150 1200 1250 1300 1350 1400 1500 2000 2212
Product Name Notes
"0.110"" (2.79mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 15-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 19-23 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 23.5-28 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.312"" (7.92mm) Quick Connect Male 15-22 AWG Crimp Connector Non-Insulated"
"10 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"5 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"6 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"7 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"Connector Header Through Hole, Right Angle 167 position 0.087"" (2.20mm)"
025 16 POS CAP ASSY H AU
025 32 POS CAP ASSY H AU
025 40POS CAP ASSY H AU
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
250 FASTON TAB BR
26 Position D-Sub, High Density Plug, Male Pins Connector
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
AL COMP HTAP 500-4/0 BRNCH4/0-2
AL COMP HTAP 750-350 BR350-1/0 B
AL COMP HTAP 750-4/0 BR750-4/0 B
AL COMP HTAP M4/0-2/0 BRNCH8-10
AL COMP HTAP MN2-6 BRNCH8-14 ORG
AL COMP HTAP MN2/0-2 BRNCH1/0-6
AL COMPHTAP M4/0-2/0 BRNCH3/0-1
AL/CU CODE HTAP
Blade Contact 2 AWG Crimp
CONN D-SUB HD PLG 15POS R/A SLDR
CONN D-SUB HD PLG 26POS R/A SLDR
CONN D-SUB HD RCPT 15P R/A SLDR
CONN PLUG 2POS IN-LINE CRIMP
Connector Header position
CONTACT LH 22-18 012TPBR
CONTACT RH 22-18 012 TPBR
DBL TAIL PRESS-FIT PIN MM #3039
FLACHSTECKHLSE L-RA 63 H
FLACHSTECKHLSE L-RB 63 H
FLACHSTECKVERTEILER L-RB 63 T
RING CABLE LUGS L-RC 10
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Ring Terminal Connector 8 Stud Flat Sided 13.5-17 AWG Crimp
Ring Terminal Connector Circular 16-20 AWG Crimp
Ring Terminal Connector M4 Stud Oval 14-18 AWG Crimp
Terminal Coil Terminal Connector Crimp 20-24 AWG
Terminal Crimpband, Open Band Connector Crimp 1500-5000 CMA
Terminal Magnetic Connector 14-18 AWG IDC
Terminal Magnetic Connector 16-17 AWG Tab
Terminal Magnetic Connector 250 23-27 AWG Quick Connect
Terminal Magnetic Connector 250 27-30 AWG Quick Connect
Terminal Magnetic Connector 300 17-19 AWG Quick Connect
Terminal Magnetic Connector 300 17-19 AWG Tab
Terminal Magnetic Connector 300 18-20 AWG Quick Connect
Terminal Magnetic Connector 300 23-27 AWG Quick Connect
Terminal Magnetic Connector 300 24-27 AWG Crimp
Terminal Magnetic Connector 300 28-31 AWG Crimp
Terminal Magnetic Connector 300 31-33 AWG Crimp
Terminal Magnetic Connector 300 31-33 AWG Quick Connect
Terminal Magnetic Connector 500 17-19.5 AWG Pin
Terminal Magnetic Connector 500 20-22 AWG Pin
Terminal Magnetic Connector 500 20-22 AWG Tab
Terminal Power Ring Connector Screw 12-16 AWG
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 11 Position Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
WR-COM_USB 3.1_TYPE C_HORIZONTAL
WR-COM_USB PD_TYPE C_HORIZONTAL_

<< Prev Next >>