TE Connectivity Headers, Male Pins 640445-7

Description
"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A19892-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19892-ND
Headers, Male Pins A19892-ND
"Connector Header Through Hole 7 position 0.156"" (3.96mm)"

"Connector Header Through Hole 7 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
316-640445-7
7A 600V Electronic Connector 316-640445-7
7 Pos 7A Wire-to-Board Header, Straight, Tin, 600V, TH Product overview: 640445-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-7 can be used for catalog matching and distributor lookup.

7 Pos 7A Wire-to-Board Header, Straight, Tin, 600V, TH Product overview: 640445-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Header
640445-7
Header 640445-7
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Rectangular Connectors - 640445-7 - 810643-640445-7 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640445-7
810643-640445-7
Rectangular Connectors - 640445-7 810643-640445-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810643-640445-7 Packaging: Bulk Number of Positions: 7 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 600VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.650" (16.51mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810643-640445-7
Packaging: Bulk
Number of Positions: 7
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 600VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.650" (16.51mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now Datasheet
Wire-Board Connector Header 7 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 90F5347 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 7 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
90F5347
Wire-Board Connector Header 7 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 90F5347
WIRE-BOARD CONNECTOR HEADER 7 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 7 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A19892-ND 316-640445-7 640445-7 810643-640445-7 90F5347
Product Name Headers, Male Pins 7A 600V Electronic Connector Header Rectangular Connectors - 640445-7 Wire-Board Connector Header 7 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Header Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole PCB Through Hole
Voltage Rating 600 volts 600 volts 250 volts 600 volts
Number of Contacts 7 # 7 #
Gender Male / Plug
Unlock Full Specs
to access all available technical data