TE Connectivity Headers, Male Pins 640900-1

Description
"Connector Header Through Hole 5 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14318-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14318-ND
Headers, Male Pins A14318-ND
"Connector Header Through Hole 5 position 0.250"" (6.35mm)"

"Connector Header Through Hole 5 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 12A 600V Electronic Connector
316-640900-1
Through-Hole 12A 600V Electronic Connector 316-640900-1
5 Pos Power Connector, 12A, 600V, Wire-to-Board, Tin, Through Hole Product overview: 640900-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640900-1 can be used for catalog matching and distributor lookup.

5 Pos Power Connector, 12A, 600V, Wire-to-Board, Tin, Through Hole Product overview: 640900-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640900-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 2058720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2058720
Wire Housings & Plugs 2058720
TE Connectivity 640900-1 Housing Plug

TE Connectivity 640900-1 Housing Plug

Supplier's Site
Wire Housings & Plugs - 2058719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2058719
Wire Housings & Plugs 2058719
TE Connectivity 640900-1 Housing Plug

TE Connectivity 640900-1 Housing Plug

Supplier's Site
Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity - 46WX738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
46WX738
Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 46WX738
CONNECTOR, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14318-ND 316-640900-1 2058720 46WX738
Product Name Headers, Male Pins Through-Hole 12A 600V Electronic Connector Wire Housings & Plugs Connector, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 12.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data