TE Connectivity 5A Electronic Connector 640453-3

Description
3 Pos RA Header, 2.54mm Pitch, Solder, Thru-Hole, 5A Product overview: 640453-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640453-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos RA Header, 2.54mm Pitch, Solder, Thru-Hole, 5A Product overview: 640453-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640453-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Electronic Connector
316-640453-3
5A Electronic Connector 316-640453-3
3 Pos RA Header, 2.54mm Pitch, Solder, Thru-Hole, 5A Product overview: 640453-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640453-3 can be used for catalog matching and distributor lookup.

3 Pos RA Header, 2.54mm Pitch, Solder, Thru-Hole, 5A Product overview: 640453-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640453-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A19340-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19340-ND
Headers, Male Pins A19340-ND
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity - 84C8897 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity
84C8897
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity 84C8897
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
03P Mta100 Hdr Assy Sq R/a Rohs Compliant Amp - Te Connectivity - 82AC1844 - Newark, An Avnet Company
Chicago, IL, United States
03P Mta100 Hdr Assy Sq R/a Rohs Compliant Amp - Te Connectivity
82AC1844
03P Mta100 Hdr Assy Sq R/a Rohs Compliant Amp - Te Connectivity 82AC1844
03P MTA100 HDR ASSY SQ R/A ROHS COMPLIANT: YES

03P MTA100 HDR ASSY SQ R/A ROHS COMPLIANT: YES

Supplier's Site
Header; MTA-100; 3; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP - 70083777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; MTA-100; 3; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP
70083777
Header; MTA-100; 3; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP 70083777
AMP Header Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189. Copper alloy contact, polyester housing, copper alloy solder tail

AMP Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-640453-3 A19340-ND 84C8897 82AC1844 70083777
Product Name 5A Electronic Connector Headers, Male Pins Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity 03P Mta100 Hdr Assy Sq R/a Rohs Compliant Amp - Te Connectivity Header; MTA-100; 3; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP
Gender Male / Plug
Termination Solder Through Hole Right Angle Solder
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data