5 Pos 600V 12A Female Socket Power Connector, Wire-to-Board Product overview: 640467-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640467-1 can be used for catalog matching and distributor lookup.
"5 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
UNIV M-N-L HEADER, 05P UMNL HDR ASSY
PLUG & SOCKET CONNECTOR, SOCKET, 5 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
CONN HEADER 5POS VERT .250 TIN
CONN HDR 5POS 0.25 TIN PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640467-1 | A25312-ND | 70087652 | 87F5303 | 792-640467-1 | 640467-1 |
| Product Name | 600V 12A Electronic Connector | Headers, Receptacles, Female Sockets | UNIV M-N-L HEADER, 05P UMNL HDR ASSY | Plug & Socket Connector, Socket, 5 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 5POS VERT .250 TIN | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Male / Plug | Female / Jack | ||||
| Termination | Solder | Through Hole Straight | Solder | Solder | ||
| Voltage Rating | 600 volts | |||||
| Current Rating | 19.0 amps | 12.0 amps | ||||
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |