TE Connectivity Free Hanging, Panel Mount 640428-2

Description
2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19610-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19610-ND
Free Hanging, Panel Mount A19610-ND
2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
640428-2
Rectangular Connector 640428-2
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Connector, Rcpt, 2Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity - 90F3779 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity
90F3779
Connector, Rcpt, 2Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity 90F3779
CONNECTOR, RCPT, 2POS, 3.96MM, CABLE; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, RCPT, 2POS, 3.96MM, CABLE; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19610-ND 640428-2 90F3779
Product Name Free Hanging, Panel Mount Rectangular Connector Connector, Rcpt, 2Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free-Hanging Cable Mount
Contact Size (AWG) 22 AWG
Connector Type Rectangular Connectors, Heavy Duty
Termination IDC
Unlock Full Specs
to access all available technical data