TE Connectivity Rectangular Connector Contacts 640639-2

Description
Socket Contact Tin 28 AWG IDC
Request a Quote Datasheet
Description
Socket Contact Tin 28 AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31100-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31100-ND
Rectangular Connector Contacts A31100-ND
Socket Contact Tin 28 AWG IDC

Socket Contact Tin 28 AWG IDC

Buy Now Datasheet
Contact, Socket, 28Awg, Idc / Idt; Product Range Amp - Te Connectivity - 16M4066 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Idc / Idt; Product Range Amp - Te Connectivity
16M4066
Contact, Socket, 28Awg, Idc / Idt; Product Range Amp - Te Connectivity 16M4066
CONTACT, SOCKET, 28AWG, IDC / IDT; Product Range:MTA-100 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-100 Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, IDC / IDT; Product Range:MTA-100 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-100 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A31100-ND 16M4066
Product Name Rectangular Connector Contacts Contact, Socket, 28Awg, Idc / Idt; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details