TE Connectivity Rectangular Connectors - 640456-6 640456-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054580-640456-6 Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 250VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.535" (13.59mm) Insulation Height: 0.305" (7.75mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054580-640456-6 Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 250VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.535" (13.59mm) Insulation Height: 0.305" (7.75mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 640456-6 - 054580-640456-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640456-6
054580-640456-6
Rectangular Connectors - 640456-6 054580-640456-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 054580-640456-6 Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 250VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.535" (13.59mm) Insulation Height: 0.305" (7.75mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 054580-640456-6
Packaging: Bulk
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 250VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.535" (13.59mm)
Insulation Height: 0.305" (7.75mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 640456-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
640456-6
Connectors Crimp Housings, Series Mating PCB Headers 640456-6
06P MTA100 HDR ASSY F/L SQ STR

06P MTA100 HDR ASSY F/L SQ STR

Buy Now
PCB Headers - 1709402 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1709402
PCB Headers 1709402
TE Connectivity 640456-6 Pin Header

TE Connectivity 640456-6 Pin Header

Supplier's Site
PCB Headers - 1320399P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1320399P
PCB Headers 1320399P
TE Connectivity 640456-6 Pin Header

TE Connectivity 640456-6 Pin Header

Supplier's Site
Headers, Male Pins - A1923-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1923-ND
Headers, Male Pins A1923-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
94V Electronic Connector
316-640456-6
94V Electronic Connector 316-640456-6
6 Pos 2.54mm Header, Solder, Polyester, 94V-0 Product overview: 640456-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Header, Solder, Polyester, 94V-0 Product overview: 640456-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, Friction Lock; MTA-100; 6; 250 VAC; Polyester; Tin; Copper Alloy; Tin - 70083646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Friction Lock; MTA-100; 6; 250 VAC; Polyester; Tin; Copper Alloy; Tin
70083646
Header, Friction Lock; MTA-100; 6; 250 VAC; Polyester; Tin; Copper Alloy; Tin 70083646
AMP Friction Back Header Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189. Copper alloy contact, polyester housing, copper alloy solder tail

AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail

Supplier's Site
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F5645 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
90F5645
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 90F5645
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
06P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity - 77AC0139 - Newark, An Avnet Company
Chicago, IL, United States
06P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity
77AC0139
06P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity 77AC0139
06P MTA100 HDR ASSY F/L SQ STR

06P MTA100 HDR ASSY F/L SQ STR

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 054580-640456-6 640456-6 1709402 1320399P A1923-ND 316-640456-6 70083646 90F5645 77AC0139
Product Name Rectangular Connectors - 640456-6 Connectors Crimp Housings, Series Mating PCB Headers PCB Headers PCB Headers Headers, Male Pins 94V Electronic Connector Header, Friction Lock; MTA-100; 6; 250 VAC; Polyester; Tin; Copper Alloy; Tin Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 06P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Solder Solder Solder Through Hole Straight
Mounting Through Hole Through hole Through Hole PC Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data