"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Terminals PIDG RECPT 16-14 AWG blue
CONN QC RCPT 14-16AWG 0.205
FEMALE QUICK DISCONNECT, 16AWG-14AWG; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:BlueRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A0908-ND | 640915-1 | 640915-1 | 792-640915-1 | 87F5621 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Terminals | CONN QC RCPT 14-16AWG 0.205 | Female Quick Disconnect, 16Awg-14Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Contact Size (AWG) | 14 to 16 AWG | 16 AWG |