TE Connectivity Headers, Male Pins 640454-7

Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A19434-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19434-ND
Headers, Male Pins A19434-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-640454-7
5A Electronic Connector 316-640454-7
7 Pos 2.54mm Wire-to-Board Header, Male, 5A, Thru-Hole Solder Product overview: 640454-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640454-7 can be used for catalog matching and distributor lookup.

7 Pos 2.54mm Wire-to-Board Header, Male, 5A, Thru-Hole Solder Product overview: 640454-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640454-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X8057 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99X8057
Wtb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99X8057
WTB CONN, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WTB CONN, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A19434-ND 316-640454-7 99X8057
Product Name Headers, Male Pins 5A Electronic Connector Wtb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Number of Contacts 7 #
Unlock Full Specs
to access all available technical data