TE Connectivity Rectangular Connector Contacts 640706-2

Description
Socket Contact Tin 18-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A19991-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A19991-ND
Rectangular Connector Contacts A19991-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
640706-2
Contacts 640706-2
Contacts

Contacts

Buy Now
Contacts - 640706-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
640706-2
Contacts 640706-2
CONTACT .045 POST PT BRASS

CONTACT .045 POST PT BRASS

Buy Now
Connectors - 640706-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640706-2
Connectors 640706-2
CONTACT .045 POST PT BRASS

CONTACT .045 POST PT BRASS

Buy Now
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 66F3337 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
66F3337
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 66F3337
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housings; Mating Force:High RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housings; Mating Force:High RoHS Compliant: Yes

Supplier's Site
Contact .045 Post Pt Brass Rohs Compliant Amp - Te Connectivity - 77AC0189 - Newark, An Avnet Company
Chicago, IL, United States
Contact .045 Post Pt Brass Rohs Compliant Amp - Te Connectivity
77AC0189
Contact .045 Post Pt Brass Rohs Compliant Amp - Te Connectivity 77AC0189
CONTACT .045 POST PT BRASS ROHS COMPLIANT: YES

CONTACT .045 POST PT BRASS ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity - 75AJ1979 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity
75AJ1979
Contact, Socket, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity 75AJ1979
CONTACT, SOCKET, 18AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19991-ND 640706-2 640706-2 66F3337 77AC0189
Product Name Rectangular Connector Contacts Contacts Connectors Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact .045 Post Pt Brass Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data