TE Connectivity PCB Headers 640445-4

Description
TE Connectivity 640445-4 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 640445-4 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1361670 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1361670
PCB Headers 1361670
TE Connectivity 640445-4 Pin Header

TE Connectivity 640445-4 Pin Header

Supplier's Site
PCB Headers - 1789574P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789574P
PCB Headers 1789574P
TE Connectivity 640445-4 Pin Header

TE Connectivity 640445-4 Pin Header

Supplier's Site
Headers, Male Pins - A1972-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1972-ND
Headers, Male Pins A1972-ND
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"

"Connector Header Through Hole 4 position 0.156"" (3.96mm)"

Buy Now Datasheet
Rectangular Connectors - 640445-4 - 803918-640445-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640445-4
803918-640445-4
Rectangular Connectors - 640445-4 803918-640445-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 803918-640445-4 Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 600VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.650" (16.51mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 803918-640445-4
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 600VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.650" (16.51mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Singapore, Singapore
7A 600V Electronic Connector
316-640445-4
7A 600V Electronic Connector 316-640445-4
4 Pos Wire-to-Board Header, 3.96mm Pitch, 7A, 600V, Thru-Hole Product overview: 640445-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-4 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Board Header, 3.96mm Pitch, 7A, 600V, Thru-Hole Product overview: 640445-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, MTA-156; Male; 4; Copper Alloy; 7; 600; 0.156 in.; Polyester; White - 70083691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, MTA-156; Male; 4; Copper Alloy; 7; 600; 0.156 in.; Polyester; White
70083691
Connector, MTA-156; Male; 4; Copper Alloy; 7; 600; 0.156 in.; Polyester; White 70083691
Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy. Copper alloy contact material

Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material

Supplier's Site
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 90F4055 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
90F4055
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 90F4055
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet
04P Mta156 Hdr Assy Fl/str Sn Rohs Compliant Amp - Te Connectivity - 38AH4466 - Newark, An Avnet Company
Chicago, IL, United States
04P Mta156 Hdr Assy Fl/str Sn Rohs Compliant Amp - Te Connectivity
38AH4466
04P Mta156 Hdr Assy Fl/str Sn Rohs Compliant Amp - Te Connectivity 38AH4466
04P MTA156 HDR ASSY FL/STR SN ROHS COMPLIANT: YES

04P MTA156 HDR ASSY FL/STR SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1361670 1789574P A1972-ND 803918-640445-4 316-640445-4 70083691 90F4055 38AH4466
Product Name PCB Headers PCB Headers Headers, Male Pins Rectangular Connectors - 640445-4 7A 600V Electronic Connector Connector, MTA-156; Male; 4; Copper Alloy; 7; 600; 0.156 in.; Polyester; White Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 04P Mta156 Hdr Assy Fl/str Sn Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight Straight Straight
Termination Solder Solder Solder Solder Through Hole Straight
Mounting Through hole Through Hole Through Hole PCB Mount
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data