TE Connectivity PCB Headers 640466-1

Description
TE Connectivity 640466-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 640466-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1647519 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1647519
PCB Headers 1647519
TE Connectivity 640466-1 PCB Header

TE Connectivity 640466-1 PCB Header

Supplier's Site
PCB Headers - 849029P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
849029P
PCB Headers 849029P
5 way Mate-N-Lok vertical pin header

5 way Mate-N-Lok vertical pin header

Supplier's Site
PCB Headers - 849029 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
849029
PCB Headers 849029
TE Connectivity 640466-1 PCB Header

TE Connectivity 640466-1 PCB Header

Supplier's Site
Singapore, Singapore
600V 19A Electronic Connector
316-640466-1
600V 19A Electronic Connector 316-640466-1
Power Connector, 5 Pos, 600V, 19A, 6.35mm Pitch, Solder, Thru-Hole Product overview: 640466-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640466-1 can be used for catalog matching and distributor lookup.

Power Connector, 5 Pos, 600V, 19A, 6.35mm Pitch, Solder, Thru-Hole Product overview: 640466-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640466-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A14317-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14317-ND
Headers, Male Pins A14317-ND
"Connector Header Through Hole 5 position 0.250"" (6.35mm)"

"Connector Header Through Hole 5 position 0.250"" (6.35mm)"

Buy Now Datasheet
Plug & Socket Connector, Header, 5 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 89F850 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 5 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
89F850
Plug & Socket Connector, Header, 5 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 89F850
PLUG & SOCKET CONNECTOR, HEADER, 5 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 5 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Connector, Soft Shell; Universal MATE-N-LOK; 5; Nylon; Natural; 19 A; 600 VAC - 70083543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 5; Nylon; Natural; 19 A; 600 VAC
70083543
Connector, Soft Shell; Universal MATE-N-LOK; 5; Nylon; Natural; 19 A; 600 VAC 70083543
19A, 600VAC, Soft Shell Connector Nylon housing material One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1647519 849029P 316-640466-1 A14317-ND 89F850 70083543
Product Name PCB Headers PCB Headers 600V 19A Electronic Connector Headers, Male Pins Plug & Socket Connector, Header, 5 Position, 6.35Mm; Connector Systems Amp - Te Connectivity Connector, Soft Shell; Universal MATE-N-LOK; 5; Nylon; Natural; 19 A; 600 VAC
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Straight; Straight Straight Straight
Termination Solder Solder Through Hole Straight Thru-Hole
Mounting Through hole Through Hole PCB Thru Mount
Unlock Full Specs
to access all available technical data