DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1060
1063
1064
1065
1066
1067
1068
1069
1070
1071
1072
1073
1074
1075
1080
1090
1100
1110
1120
1130
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 1200-2350 CMA Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 2000-4050 CMA Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 500-1200 CMA Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Weld Connector Non-Insulated" | |
| "0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 2800-7400 CMA Crimp, Reversed Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "2 Position Card Edge Connector Housing Natural 0.156"" (3.96mm) Free Hanging (In-Line)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "4 Position Card Edge Connector Housing Natural 0.156"" (3.96mm) Free Hanging (In-Line)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "5 Position Header Connector 0.250"" (6.35mm) Through Hole Gold" | |
| "5 Position Header Connector 0.250"" (6.35mm) Through Hole Tin" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "6 Position Card Edge Connector Housing Natural 0.156"" (3.96mm) Free Hanging (In-Line)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "9 Position Card Edge Connector Housing Natural 0.156"" (3.96mm) Free Hanging (In-Line)" | |
| "9 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 15 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 2 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 20 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 24 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 3 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 36 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 5 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.156"" (3.96mm)" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) Standard Tail Press-Fit" | |
| "Single Post Terminal Connector Through Hole Tin 0.058"" (1.47mm) Dia" | |
| 06P UMNL PLUG HSG | |
| 1 Rectangular Connectors - Housings Receptacle Natural | |
| 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 187 FASTON REC 22-18 AWG BR | |
| 2 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 3 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 5 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 6 Rectangular Connectors - Housings Plug Natural | |
| 6 Rectangular Connectors - Housings Plug White | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 7 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 8 Rectangular Connectors - Housings Plug Natural | |
| 8 Rectangular Connectors - Housings Plug White | |
| 9 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| CONN HEADER VERT 15POS 4.2MM | |
| CONN HEADER VERT 9POS 4.2MM | |
| CONN SPLIT PIN 18-26AWG CRMP TIN | |
| Connector Cap (Cover), Dust For MTA-100 Series | |
| Connector Cap (Cover), Dust For MTA-156 Series | |
| Connector Polarizing Device (Key, Plug, Post) For MTA-156 Series | |
| Connector Polarizing Device (Key, Plug, Post) For SL-156 Series | |
| Pin Contact Gold 10-12 AWG Crimp | |
| Pin Contact Gold 18-26 AWG Crimp | |
| Pin Contact Tin 10-12 AWG Crimp | |
| Pin Contact Tin 18-26 AWG Crimp | |
| Pin Contact Tin 24-30 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 11-13 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud D-Shaped 8-10 AWG Crimp | |
| Ring Terminal Connector 5 Stud Circular Crimp, Piercing | |
| Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector Circular 12-16 AWG Crimp | |
| Socket Contact Gold 10-12 AWG Crimp | |
| Socket Contact Gold 18-24 AWG Crimp | |
| Socket Contact Gold 24-30 AWG Crimp | |
| Socket Contact Tin 10-12 AWG Crimp | |
| Socket Contact Tin 18 AWG IDC | |
| Socket Contact Tin 18-24 AWG Crimp Power | |
| Socket Contact Tin 18-24 AWG Crimp Stamped | |
| Socket Contact Tin 20 AWG IDC | |
| Socket Contact Tin 22 AWG IDC | |
| Socket Contact Tin 24 AWG IDC | |
| Socket Contact Tin 24-30 AWG Crimp | |
| Socket Contact Tin 26 AWG IDC | |
| Socket Contact Tin 28 AWG IDC | |
| Socket Contact Tin-Lead 18 AWG IDC | |
| Socket Contact Tin-Lead 18-24 AWG Crimp Power | |
| Socket Contact Tin-Lead 20 AWG IDC | |
| Socket Contact Tin-Lead 22 AWG IDC | |
| Socket Contact Tin-Lead 24 AWG IDC | |
| Split Pin Contact Gold 18-26 AWG Crimp | |
| Split Pin Contact Gold 24-26 AWG Crimp | |
| Split Pin Contact Tin 24-26 AWG Crimp | |
| TAB, MAG-MATE LH 33-31 TPBR | |
| TAB, MAG-MATE RH 33-31 TPBR | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG | |
| Terminal Connector Female, Receptacle (Socket) 17-22 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 12-14 AWG Crimp Tin | |
| Terminal Crimp on Tab Connector Crimp | |
| Terminal Magnetic Connector 23-27 AWG Quick Connect | |
| Terminal Magnetic Connector 300 17-19 AWG Tab | |
| Terminal Magnetic Connector 300 18-19, 23-27 AWG IDC | |
| Terminal Magnetic Connector 300 23-27 AWG Tab | |
| Terminal Magnetic Connector 300 31-33 AWG Tab | |
| Terminal Magnetic Connector 31-33 AWG IDC | |
| Terminal Magnetic Connector 500 15-16 AWG Quick Connect | |
| Terminal Wire Terminal Connector Crimp 18-22 AWG | |
| WTB Tin Terminal Connector 18-22 AWG | |
| WTB Tin-Lead Terminal Connector 18-22 AWG | |
| WTB Tin-Lead Terminal Connector 22-26 AWG |
| << Prev | Next >> |