4 Pos 2.54mm Wire-to-Board Header, Male, Solder ST, 5A Product overview: 640456-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-4 can be used for catalog matching and distributor lookup.
TE Connectivity 640456-4 Pin Header
TE Connectivity 640456-4 Pin Header
TE Connectivity 640456-4 Pin Header
04P MTA100 HDR ASSY F/L SQ STR
Manufacturer: TE Connectivity
Win Source Part Number: 843979-640456-4
Series: MTA-100
Features: Connector Header position
Package: Bulk
Family Name: 640456
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -640456-4-LSI, A1922, -1220249-SI-ND, -1220249-SI, 6404564, -1220249-LSI, -640456-4-SI, -1220249-CSI, -1220249-LSI-ND, -1220249-CSI-ND, -640456-4-CSI
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
1x4P 4P 1 2.54mm 4 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640456-4 | 1320377 | 1320377P | 640456-4 | 843979-640456-4 | A1922-ND | 70083644 | 90F5641 | 640456-4 |
| Product Name | 5A Electronic Connector | PCB Headers | PCB Headers | Connectors Crimp Housings, Series Mating PCB Headers | Rectangular Connectors - 640456-4 | Headers, Male Pins | Header, Friction Lock; MTA-100; 4; 250 VAC; Polyester; Tin; Copper Alloy; Tin | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Gender | Male / Plug | ||||||||
| Termination | Solder | Solder | Solder | Through Hole Straight | |||||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||||||
| Current Rating | 5.0 amps | 5.0 amps |