Female Quick Disconnect Terminal, Brass/Tin, 18-22AWG, 300V Product overview: 640903-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640903-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Win Source Part Number: 1012414-640903-1
Category: Connectors, Interconnects>Termin
Series: Faston, PIDG
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.900" (22.86mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.140" (3.56mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -640903-1-SI,-E23464
Base Product Number: 640903
CONN QC RCPT 18-22AWG 0.250
Terminals PIDG RECPT 22-18 AWG red
Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-640903-1 | A0903-ND | 1012414-640903-1 | 640903-1 | 640903-1 | 06WX0461 | 01H9423 |
| Product Name | 300V Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity | Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Termination | Receptacle | Crimp | Crimp | Crimp | |||
| Voltage Rating | 300 volts | 300 volts | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |