DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1060
1061
1062
1063
1064
1065
1066
1067
1068
1069
1070
1071
1072
1073
1080
1090
1100
1110
1120
1130
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| 4 Position Circular Connector Plug, Female Sockets Crimp | |
| 4 Position Circular Connector Plug, Male Pins Crimp | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 5 Position Circular Connector Plug, Female Sockets Crimp | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| CONN D-SUB HD RCPT 62P VERT SLDR | |
| CONN D-SUB HD RCPT 78P VERT SLDR | |
| Pin Contact Gold 14-18 AWG Crimp Stamped | |
| Pin Contact Tin 14-18 AWG Crimp Stamped | |
| Terminal Magnetic Connector 300 28-31 AWG Tab, Twisted | |
| Terminal Magnetic Connector 300 31-33 AWG Tab, Twisted |
| << Prev | Next >> |