TE Connectivity Connectors,Interconnects 640505-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Last Time Buy Contact Type: Forked Number of Rows: 2 Number of Positions Loaded: All Shrouding: Unshrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Last Time Buy Contact Type: Forked Number of Rows: 2 Number of Positions Loaded: All Shrouding: Unshrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Last Time Buy Contact Type: Forked Number of Rows: 2 Number of Positions Loaded: All Shrouding: Unshrouded Fastening Type: Spring Lock Contact Length - Mating: 0.276" (7.00mm) Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 14-DIP Module, Full Brick
Product Status: Last Time Buy
Contact Type: Forked
Number of Rows: 2
Number of Positions Loaded: All
Shrouding: Unshrouded
Fastening Type: Spring Lock
Contact Length - Mating: 0.276" (7.00mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet
Singapore, Singapore
9A 250V Electronic Connector
316-640505-1
9A 250V Electronic Connector 316-640505-1
24 Pos MR HDR, 9A, 250V, Wire-to-Board, Male, Red, TH Product overview: 640505-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640505-1 can be used for catalog matching and distributor lookup.

24 Pos MR HDR, 9A, 250V, Wire-to-Board, Male, Red, TH Product overview: 640505-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640505-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A14216-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14216-ND
Headers, Male Pins A14216-ND
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"

"Connector Header Through Hole 24 position 0.165"" (4.20mm)"

Buy Now Datasheet
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Amp - Te Connectivity - 89F2119 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Amp - Te Connectivity
89F2119
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Amp - Te Connectivity 89F2119
PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Product Range:MR Series; Pitch Spacing:4.19mm; Contact Termination Type:Through Hole; No. of Contacts:24; No. of Rows:4; Connector Mounting:PCB Mount; Gender:Plug RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Product Range:MR Series; Pitch Spacing:4.19mm; Contact Termination Type:Through Hole; No. of Contacts:24; No. of Rows:4; Connector Mounting:PCB Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Wire To Board Conn, Pin, 24Pos, 4.19Mm; Product Range Amp - Te Connectivity - 39Y8352 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Conn, Pin, 24Pos, 4.19Mm; Product Range Amp - Te Connectivity
39Y8352
Wire To Board Conn, Pin, 24Pos, 4.19Mm; Product Range Amp - Te Connectivity 39Y8352
WIRE TO BOARD CONN, PIN, 24POS, 4.19MM; Product Range:MR Series; No. of Contacts:24Contacts; Gender:Plug; Pitch Spacing:4.19mm; Contact Termination Type:Through Hole; No. of Rows:4 Row; Connector Mounting:PCB Mount; No. of Rows:4RowsRoHS Compliant: Yes

WIRE TO BOARD CONN, PIN, 24POS, 4.19MM; Product Range:MR Series; No. of Contacts:24Contacts; Gender:Plug; Pitch Spacing:4.19mm; Contact Termination Type:Through Hole; No. of Rows:4 Row; Connector Mounting:PCB Mount; No. of Rows:4RowsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-640505-1 A14216-ND 89F2119 39Y8352
Product Name Connectors,Interconnects 9A 250V Electronic Connector Headers, Male Pins Plug & Socket Connector, Header, 24 Position, 4.2Mm; Product Range Amp - Te Connectivity Wire To Board Conn, Pin, 24Pos, 4.19Mm; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Termination Solder Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 9.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data