TE Connectivity Free Hanging, Panel Mount 640440-7

Description
7 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
7 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19012-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19012-ND
Free Hanging, Panel Mount A19012-ND
7 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

7 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
640440-7
Rectangular Connector 640440-7
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 90F4207 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
90F4207
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 90F4207
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:7Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:7Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
07P Mta100 Conn Assy 22Awg Red Amp - Te Connectivity - 42AJ5634 - Newark, An Avnet Company
Chicago, IL, United States
07P Mta100 Conn Assy 22Awg Red Amp - Te Connectivity
42AJ5634
07P Mta100 Conn Assy 22Awg Red Amp - Te Connectivity 42AJ5634
07P MTA100 CONN ASSY 22AWG RED

07P MTA100 CONN ASSY 22AWG RED

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19012-ND 640440-7 90F4207 42AJ5634
Product Name Free Hanging, Panel Mount Rectangular Connector Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 07P Mta100 Conn Assy 22Awg Red Amp - Te Connectivity
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free-Hanging Cable Mount
Contact Size (AWG) 22 AWG
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details