DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
840
850
860
870
880
890
894
895
896
897
898
899
900
901
902
903
904
905
906
910
920
930
940
950
960
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Heat Shrink" | |
| "1 Position Housing Connector Male, Tab Black 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "6 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "6 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)" | |
| "7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate" | |
| "Adapter Connector Pin, 0.030"" Dia To Banana Jack Black" | |
| "Adapter Connector Pin, 0.030"" Dia To Banana Jack Red" | |
| "Adapter Connector Socket, 0.030"" Dia To Banana Jack Black" | |
| "Adapter Connector Socket, 0.030"" Dia To Banana Jack Red" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 12 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 14 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 16 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 18 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 2 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 3 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 14 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 16 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 18 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.118"" (3.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.015"" (0.38mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.062"" (1.57mm) Dia" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) Solder Cup Press-Fit" | |
| 1 Position Individual Wires Connector Black IDC 24-26 AWG Surface Mount, Right Angle | |
| 1 Position Individual Wires Connector White IDC 24-26 AWG Surface Mount, Right Angle | |
| 10 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 10 Position Terminal Block, Cross Connection Jumper Round Pins | |
| 10 Position Terminal Strip Threaded Stud | |
| 100 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold | |
| 100 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 12 GHZ UHD 3 PC BNC SERIES 7 | |
| 12 GHZ UHD BNC RG6 | |
| 12 GHZ UHD BNC SERIES 7 | |
| 12 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 12 Position Terminal Strip Threaded Stud | |
| 14 Position Terminal Strip Threaded Stud | |
| 14P MICRO MNL ASSY,VRT,THRU LF | |
| 150 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold | |
| 150 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 16 (2 x 8) Pos SOIC Socket Tin Surface Mount | |
| 2 POS 5.08MM R/A PLUG,TRM BLK, 3 | |
| 2 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 2 Position Terminal Block, Cross Connection Jumper Round Pins | |
| 2 Position Terminal Strip Threaded Stud | |
| 3 POS 5.08MM R/A PLUG,TRM BLK, 3 | |
| 3 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 3 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 3 Position Terminal Block, Cross Connection Jumper Round Pins | |
| 3 Position Terminal Strip Threaded Stud | |
| 4 Circuit Barrier Block Connector, Stud | |
| 4 POS 5.08MM R/A PLUG,TRM BLK, 3 | |
| 4 Position Circular Connector Insert, Female Sockets Solder Eyelet(s) | |
| 4 Position Contact Connector IDC Surface Mount | |
| 4 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 4 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 4 Position Terminal Block, Cross Connection Jumper Round Pins | |
| 4 Position Terminal Strip Threaded Stud | |
| 4-PIN, SMT | |
| 4793 CONNECTOR INLET 16A C20 | |
| 4795 CONNECTOR REWIREABLE 16A C1 | |
| 4796 CONNECTOR REWIREABLE 16A I | |
| 4K 3PC MICRO BNC 1694/4694 | |
| 4K 3PC MICRO BNC 1794/4794 | |
| 5 Circuit Barrier Block Connector, Stud | |
| 5 Position Terminal Strip Threaded Stud | |
| 6 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 6 Position Terminal Strip Threaded Stud | |
| 64 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 8 (2 x 4) Pos SOIC Socket Surface Mount | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Rectangular Receptacle Connector IDC 22 AWG | |
| 8 Position Terminal Strip Threaded Stud | |
| 9 POS 5.08MM R/A PLUG,TRM BLK, M | |
| 9 POS 5.08MM R/A PLUG,TRM BLK, S | |
| ACCESSORIES | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| BAN PLG 476-102 INSUL | |
| Banana Jack Connector Miniature Solder | |
| Binding Post Connector Standard Smooth, Spring Loaded Black Tin | |
| COAX ADAPT 7/16 TO 7/16 | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT N TO N, DUAL | |
| COAX ADAPT SMA TO SMA, DUAL | |
| COAX ADAPT SMB TO SMB, DUAL | |
| CONN HEADER SMD 16POS 3MM | |
| CONN PLUG 64P IDC 26-28AWG GOLD | |
| CONN SOCKET 28-32AWG CRIMP GOLD | |
| Connector Boot For Cat6 Modular RJ45 Plugs | |
| Connector Ferrule, Outer For AMPLIMITE Series | |
| Connector | |
| DRCB 2,54 10 M SMD * 137 E012 16 | |
| DRCBUG B 2,54 10 * CSI 163 E012 | |
| DRCBUG B 2,54 10 * CSI 164 E012 | |
| DRCBUG B 2,54 10 * CSI 165 E012 | |
| DRCQ 2,54 10 M * SMD * 137 E012 | |
| IDCTERM 1 I2426 1,10 KA 168 707 | |
| Jackscrew Socket For D-Sub Connectors | |
| Lug Terminal Flat Connector | |
| M12 F 4 A H S * 301 17,0 094 * * | |
| M12 F 4 D H T 3,0 301 17,0 094 * | |
| M12 F 8 A H T * 301 17,0 094 * * | |
| M12 MALE, T CODE, 4P, 10.5MM SMT | |
| M8 FEMALE, A CODE, 4P, 16.25MM T | |
| MSPEED 91 F SMD F6 B A-G VVVV 13 | |
| MSPEED 91 M SMD M2 B A-G VVVV 13 | |
| PC Pin Terminal Connector Through Hole Gold | |
| Pin Contact Gold 22-26 AWG Crimp | |
| Pin Contact Gold 28-32 AWG Crimp | |
| Pin Contact Gold Solder Cup Stamped | |
| Pos Socket | |
| Position Circular Connector | |
| Power Entry Connector Plug, Female Sockets Free Hanging (In-Line) | |
| Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle | |
| Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line) | |
| Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line), Right Angle | |
| Power Entry Connector Plug, Female Sockets IEC 320-C15 Free Hanging (In-Line) | |
| Power Entry Connector Plug, Female Sockets IEC 320-C15A Free Hanging (In-Line) | |
| Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line), Right Angle | |
| Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line) | |
| Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line), Right Angle | |
| Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line) | |
| Power Entry Connector Plug, Male Blades IEC 320-2-2/I Free Hanging (In-Line), Right Angle | |
| Power Entry Connector Plug, Male Blades IEC 320-2-2/I Free Hanging (In-Line) | |
| Power Entry Connector Plug, Male Pins Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Pins Panel Mount, Flange | |
| PWR ENT, IEC APPLIANCE INLET, 10 | |
| PWR ENT, IEC APPLIANCE INLET, 16 | |
| PWR ENT, IEC APPLIANCE INLET, 2. | |
| PWR ENT, IEC APPLIANCE OULET, 10 | |
| Socket Contact Gold 18-20 AWG Crimp | |
| Socket Contact Gold 22-26 AWG Crimp Stamped | |
| Socket Contact Gold 22-26 AWG Crimp | |
| Socket Contact Gold 28-32 AWG Crimp | |
| Socket Contact Tin 18-20 AWG Crimp Stamped | |
| Socket Contact Tin 18-20 AWG Crimp | |
| Socket Contact Tin 22-26 AWG Crimp | |
| Socket Contact Tin 28-32 AWG Crimp | |
| Terminator Coax Connector Plug, Male Pin BNC 51 Ohms | |
| Tip Jack Connector Miniature Wire Wrap Black | |
| Tip Jack Connector Miniature Wire Wrap Blue | |
| Tip Jack Connector Miniature Wire Wrap Red | |
| Tip Jack Connector Miniature Wire Wrap White |
| << Prev | Next >> |