TE Connectivity Contacts 641294-1

Description
MR RECPT 26-18 PTPHBZ
Request a Quote Datasheet
Description
MR RECPT 26-18 PTPHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 641294-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
641294-1
Contacts 641294-1
MR RECPT 26-18 PTPHBZ

MR RECPT 26-18 PTPHBZ

Buy Now
Swedesboro, NJ, United States
Contacts
641294-1
Contacts 641294-1
MR MIN RECT CONN ST

MR MIN RECT CONN ST

Buy Now
Rectangular Connector Contacts - A100808TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100808TR-ND
Rectangular Connector Contacts A100808TR-ND
Socket Contact Tin 18-26 AWG Crimp

Socket Contact Tin 18-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100808CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100808CT-ND
Rectangular Connector Contacts A100808CT-ND
Socket Contact Tin 18-26 AWG Crimp

Socket Contact Tin 18-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
9A 250V Electronic Connector
332-641294-1
9A 250V Electronic Connector 332-641294-1
5 Pos Female Crimp Connector, 9A, 250V, 3.96mm Pitch, Tin Bronze Product overview: 641294-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-641294-1 can be used for catalog matching and distributor lookup.

5 Pos Female Crimp Connector, 9A, 250V, 3.96mm Pitch, Tin Bronze Product overview: 641294-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-641294-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Contacts - 1036299-641294-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1036299-641294-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1036299-641294-1
Win Source Part Number: 1036299-641294-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MR (Miniature Rectangular) Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,500 Alternative Parts (Cross-Reference): VHR-4N; 09-50-3051; 09-50-8053; 26-03-4050; 2132781-5; 640251-5; 1586026-5641294-1.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 6412941,A100808TR,A1 00808CT,641294-1-ND, -641294-1-SI Base Product Number: 641294

Win Source Part Number: 1036299-641294-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MR (Miniature Rectangular)
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,500
Alternative Parts (Cross-Reference): VHR-4N; 09-50-3051; 09-50-8053; 26-03-4050; 2132781-5; 640251-5; 1586026-5641294-1.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 6412941,A100808TR,A100808CT,641294-1-ND,-641294-1-SI
Base Product Number: 641294

Buy Now Datasheet
641294-1 Rohs Compliant Amp - Te Connectivity - 98AC5340 - Newark, An Avnet Company
Chicago, IL, United States
641294-1 Rohs Compliant Amp - Te Connectivity
98AC5340
641294-1 Rohs Compliant Amp - Te Connectivity 98AC5340
641294-1 ROHS COMPLIANT: YES

641294-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rectangular Power Contact, Mr Series, Tin Plated Contacts, Phosphor Bronze, Socket, Solder, 26 Awg Amp - Te Connectivity - 87X3269 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mr Series, Tin Plated Contacts, Phosphor Bronze, Socket, Solder, 26 Awg Amp - Te Connectivity
87X3269
Rectangular Power Contact, Mr Series, Tin Plated Contacts, Phosphor Bronze, Socket, Solder, 26 Awg Amp - Te Connectivity 87X3269
Rectangular Power Contact, MR Series, Tin Plated Contacts, Phosphor Bronze, Socket, Solder, 26 AWG

Rectangular Power Contact, MR Series, Tin Plated Contacts, Phosphor Bronze, Socket, Solder, 26 AWG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 641294-1 A100808TR-ND 332-641294-1 1036299-641294-1 98AC5340 87X3269
Product Name Contacts Rectangular Connector Contacts 9A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts 641294-1 Rohs Compliant Amp - Te Connectivity Rectangular Power Contact, Mr Series, Tin Plated Contacts, Phosphor Bronze, Socket, Solder, 26 Awg Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 26 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details