Split Pin Contact Gold 18-26 AWG Crimp
Male Crimp Connector 9A Gold Bronze 26-18AWG Straight Product overview: 640545-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-640545-2 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: SOT-1251-3
Product Status: Preliminary
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
MR SPLIT PIN 26-18 AUPHBRZ LP
CONTACT, PIN, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14198-ND | 332-640545-2 | 640545-2 | 45AC9897 | 85T8493 | |
| Product Name | Rectangular Connector Contacts | 9A Electronic Connector | Contacts | Connectors,Interconnects | Mr Split Pin 26-18 Auphbrz Lp Amp - Te Connectivity | Contact, Pin, 26-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||
| Contact Size (AWG) | 18 to 26 AWG | ? to 18 AWG | ||||
| Gender | Male / Plug |