36P MR Header, Male Pin, 9A, 250V, Straight, Through Hole Product overview: 640506-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640506-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 36 position 0.165"" (4.20mm)"
36P MR HDR ASSY V0
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-640506-1 | A14218-ND | 77AC0158 |
| Product Name | Through-Hole 9A 250V Electronic Connector | Headers, Male Pins | 36P Mr Hdr Assy V0 Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 9.0 amps | 6.0 amps |