TE Connectivity Terminals 640904-1

Description
RECEPT,PIDG FASTON 16-14 250
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 16-14 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 640904-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640904-1
Terminals 640904-1
RECEPT,PIDG FASTON 16-14 250

RECEPT,PIDG FASTON 16-14 250

Buy Now
Quick Connects, Quick Disconnect Connectors - A27974CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27974CT-ND
Quick Connects, Quick Disconnect Connectors A27974CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27974TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27974TR-ND
Quick Connects, Quick Disconnect Connectors A27974TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Disconnect Terminal, Skt, Blue; Product Range Amp - Te Connectivity - 34B985 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Terminal, Skt, Blue; Product Range Amp - Te Connectivity
34B985
Quick Disconnect Terminal, Skt, Blue; Product Range Amp - Te Connectivity 34B985
QUICK DISCONNECT TERMINAL, SKT, BLUE; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

QUICK DISCONNECT TERMINAL, SKT, BLUE; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
640904-1
Terminals 640904-1
Terminals .250 FASTON Reel of 3500

Terminals .250 FASTON Reel of 3500

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640904-1 A27974CT-ND 34B985 640904-1
Product Name Terminals Quick Connects, Quick Disconnect Connectors Quick Disconnect Terminal, Skt, Blue; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers